Long product name Microsoft Windows Server 2008, OLP B, AE, User CAL, EN 1 license(s) English
:
The short editorial description of Microsoft Windows Server 2008, OLP B, AE, User CAL, EN 1 license(s) English
Windows Server 2008, OLP B, AE, User CAL, EN
More>>>
Microsoft Windows Server 2008, OLP B, AE, User CAL, EN 1 license(s) English:
The official marketing text of Microsoft Windows Server 2008, OLP B, AE, User CAL, EN 1 license(s) English as supplied by the manufacturer
Microsoft Windows Server 2008 is the most advanced Windows Server operating system yet, designed to power the next-generation of networks, applications, and Web services. With Windows Server 2008 you can develop, deliver, and manage rich user experiences and applications, provide a secure network infrastructure, and increase technological efficiency and value within your organization. Windows Server 2008 builds on the success and strengths of its Windows Server predecessors while delivering valuable new functionality and powerful improvements to the base operating system. New Web tools, virtualization technologies, security enhancements, and management utilities help save time, reduce costs, and provide a solid foundation for your information technology (IT) infrastructure.
Short summary description Microsoft Windows Server 2008, OLP B, AE, User CAL, EN 1 license(s) English:
This short summary of the Microsoft Windows Server 2008, OLP B, AE, User CAL, EN 1 license(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server 2008, OLP B, AE, User CAL, EN, 1 license(s)
Long summary description Microsoft Windows Server 2008, OLP B, AE, User CAL, EN 1 license(s) English:
This is an auto-generated long summary of Microsoft Windows Server 2008, OLP B, AE, User CAL, EN 1 license(s) English based on the first three specs of the first five spec groups.
Microsoft Windows Server 2008, OLP B, AE, User CAL, EN. License quantity: 1 license(s)