Windows Server 2016 Standard, 2 Core, OEM, POS, DVD, 64-Bit, ES
Build your future with Windows Server 2016
No matter where you want to take your organization, get there with Windows Server 2016—bringing the innovation behind the world’s largest cloud datacenter to yours.
Added layers of security
Enhance security and reduce risk with multiple layers of built-in protection.
New deployment options
Increase availability and reduce resource usage with the lightweight Nano Server.
Built-in containers
Develop and manage with agility thanks to Windows Server and Hyper-V containers.
Cost-efficient storage
Build highly available, scalable software-defined storage and reduce costs.
Agile networking
Software-defined networking to automate with cloud-like efficiency.
Strengthen your security—starting at the operating system
Help prevent malicious attacks and detect suspicious activity where it matters: your operating system and workloads. Rely on security features built into Windows Server 2016 to control privileged access, protect virtual machines, and harden the platform against emerging threats.
Be more efficient with a software-defined datacenter
Bring flexibility and control to your datacenter while lowering costs with software-defined compute, storage, and networking. Run your datacenter with an automated and resilient operating system, and access many of the same cloud-efficient features found in Microsoft Azure datacenters.
Innovate faster with cloud-ready application workloads
Securely deploy and run your existing applications on Windows Server 2016 to transform them into new cloud-native models. Help developers to innovate and create on-premises and cloud applications using the latest technology—containers, microservices, and Nano Server.
Microsoft Windows Server 2016 Standard, OEM, ES, Original Equipment Manufacturer (OEM), 1 license(s), 32 GB, 0.512 GB, 1.4 GHz, Spanish
Microsoft Windows Server 2016 Standard, OEM, ES. Software type: Original Equipment Manufacturer (OEM), License quantity: 1 license(s). Minimum storage drive space: 32 GB, Minimum RAM: 0.512 GB, Minimum processor speed: 1.4 GHz. Language version: Spanish, Media type: DVD