Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft Windows Server 2016 Standard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Windows Server 2016 Standard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P73-07124
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889842165845
Category
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicrosoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6902
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 03 Jun 2018 17:43:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft Windows Server 2016 Standard :
The short editorial description of Microsoft Windows Server 2016 Standard

Windows Server 2016 Standard 64-Bit, 24 Cores, ES, DVD
More>>>
Microsoft Windows Server 2016 Standard:
The official marketing text of Microsoft Windows Server 2016 Standard as supplied by the manufacturer

Build your future with Windows Server 2016

No matter where you want to take your organization, get there with Windows Server 2016—bringing the innovation behind the world’s largest cloud datacenter to yours.

Choose from three primary editions of Windows Server, based on the size of your organization as well as virtualization and datacenter requirements. Windows Server 2016 Datacenter includes unlimited virtualization rights plus new features to build a software-defined datacenter. Windows Server 2016 Standard offers enterprise-class features with limited virtualization rights. Windows Server 2016 Essentials is an ideal cloud-connected first server.

Short summary description Microsoft Windows Server 2016 Standard:
This short summary of the Microsoft Windows Server 2016 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Windows Server 2016 Standard, Original Equipment Manufacturer (OEM), 1 license(s), 32 GB, 0.512 GB, 1.4 GHz, Spanish

Long summary description Microsoft Windows Server 2016 Standard:
This is an auto-generated long summary of Microsoft Windows Server 2016 Standard based on the first three specs of the first five spec groups.

Microsoft Windows Server 2016 Standard. Software type: Original Equipment Manufacturer (OEM), License quantity: 1 license(s). Minimum storage drive space: 32 GB, Minimum RAM: 0.512 GB, Minimum processor speed: 1.4 GHz. Language version: Spanish, Media type: DVD

License
Software type *
Original Equipment Manufacturer (OEM)
License quantity *
1 license(s)
System requirements
Minimum storage drive space *
32 GB
Minimum RAM *
0.512 GB
Minimum processor speed
1.4 GHz
System requirements
Optical drive required
Yes
Architecture support
64-bit computing *
Yes
Supports x86 systems
Yes
Features
Language version *
Spanish
Media type
DVD