Long product name Microsoft Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW
:
Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW
The long product name of Microsoft Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW
More>>>
Short summary description Microsoft Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW:
This short summary of the Microsoft Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW, 8 GB, 0.5 GB, PC, 1 GHz
Long summary description Microsoft Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW:
This is an auto-generated long summary of Microsoft Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW based on the first three specs of the first five spec groups.
Microsoft Windows Server Standard 2008, 32-bit/x64, DVD, 5Clt, OEM, 1pk, SW. Minimum storage drive space: 8 GB, Minimum RAM: 0.5 GB. Platform: PC, Minimum processor: 1 GHz