Microsoft logo

Microsoft Surface Studio 2 Intel® Core™ i7 i7-7820HQ 71.1 cm (28") 4500 x 3000 pixels Touchscreen All-in-One PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1070 Windows 10 Pro Wi-Fi 5 (802.11ac) Silver

Search similar products
Brand:
Microsoft
Product family:
Surface Studio
Product series:
2
Product name:
Surface Studio 2
Product code:
MIC2803
Category:
All-in-One PCs/Workstations
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2769
Info modified on:
10 Mar 2024, 10:10:44
  • The Story
  • Video
  • Specs
  • Contact Details
  • Reviews
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.