Long product name Microsoft Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW
:
Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW
The long product name of Microsoft Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW
More>>>
Short summary description Microsoft Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW:
This short summary of the Microsoft Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW, 8 GB, 0.5 GB, PC, 1 GHz
Long summary description Microsoft Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW:
This is an auto-generated long summary of Microsoft Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW based on the first three specs of the first five spec groups.
Microsoft Windows Server 2008 Standard, 32-bit/x64, 1pk, w/o Hyper-V, OEM, SW. Minimum storage drive space: 8 GB, Minimum RAM: 0.5 GB. Platform: PC, Minimum processor: 1 GHz