Microsoft logo

Microsoft Surface Book 3 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 38.1 cm (15") Touchscreen 32 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4635
Info modified on:
09 Mar 2024, 14:19:00
  • The Story
  • Specs
  • Recommended products
  • Contact Details
  • Reviews
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.