Microsoft logo

Microsoft Basic White Value Pack EN 3pk keyboard Mouse included PS/2 QWERTY

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8866
Info modified on:
21 Oct 2022, 10:14:32
Long product name Microsoft Basic White Value Pack EN 3pk keyboard Mouse included PS/2 QWERTY:

Basic White Value Pack PS/2 EN 3pk

Short summary description Microsoft Basic White Value Pack EN 3pk keyboard Mouse included PS/2 QWERTY:

Microsoft Basic White Value Pack EN 3pk, Wired, PS/2, QWERTY, Mouse included

Long summary description Microsoft Basic White Value Pack EN 3pk keyboard Mouse included PS/2 QWERTY:

Microsoft Basic White Value Pack EN 3pk. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 2 m. Mouse included

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.