This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft Muis notebook optical mouse USB Type-A+PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Muis Microsoft notebook optical
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
803GK35
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2020 09:51:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft Muis notebook optical mouse USB Type-A+PS/2 :
The short editorial description of Microsoft Muis notebook optical mouse USB Type-A+PS/2

Notebook Optical Mouse
More>>>
Microsoft Muis notebook optical mouse USB Type-A+PS/2:
The official marketing text of Microsoft Muis notebook optical mouse USB Type-A+PS/2 as supplied by the manufacturer

Work in comfort at home and on the go with this mouse scaled for travel. Microsoft Optical Technology and a convenient scroll wheel ensure smooth performance, and you can use either hand.

Additional FeaturesMicrosoft Optical Technology
Here is the fastest, most accurate mouse on the market, thanks to the latest advancements in optical technology.

Unique clear scroll wheel
The unique, wider scroll wheel lets you move through documents and websites quickly without clicking on the scroll bar.

Comfort, style, and mobility
It's sized for mobility, designed to be noticed, and comfortable for either hand you use.

Left- or right-handed comfort
Its either-hand design makes this mouse comfortable and easy to use no matter which side of the keyboard it's on.

PC- and Mac-compatible
The rectangular Universal Serial Bus (USB) plug and included IntelliType Pro keyboard software work for Windows or Mac OS.

Short summary description Microsoft Muis notebook optical mouse USB Type-A+PS/2:
This short summary of the Microsoft Muis notebook optical mouse USB Type-A+PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Muis notebook optical, Optical, USB Type-A+PS/2

Long summary description Microsoft Muis notebook optical mouse USB Type-A+PS/2:
This is an auto-generated long summary of Microsoft Muis notebook optical mouse USB Type-A+PS/2 based on the first three specs of the first five spec groups.

Microsoft Muis notebook optical. Movement detection technology: Optical, Device interface: USB Type-A+PS/2

Mouse
Device interface *
USB Type-A+PS/2
Movement detection technology *
Optical
System requirements
Mac operating systems supported
Yes
System requirements
Processor frequency
233 MHz
Minimum RAM
128 MB
Other features
Compatible operating systems
Windows XP Home Edition | Professional, Windows 2000 Professional | Server, Windows Millennium Edition, Windows 98 Mac OS X – 10.1 to 10.1.3
Brand Image Product code Product Stock Price from
Microsoft WHEEL OPTICAL mouse USB Type-A Microsoft WHEEL OPTICAL mouse USB Type-A
(show image)
D66-00014 WHEEL MOUSE OPTICAL 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical Combi MI-2500X mouse USB Type-A+PS/2 800 DPI Trust Optical Combi MI-2500X mouse USB Type-A+PS/2 800 DPI
(show image)
14178 Optical Combi Mouse MI-2500X 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical black Business 5pk mouse USB Type-A+PS/2 Logitech Optical black Business 5pk mouse USB Type-A+PS/2
(show image)
931316-0914 Optical Mouse black Business 5pk 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft IntelliMouse® Optical 1.1 mouse RF Wireless Microsoft IntelliMouse® Optical 1.1 mouse RF Wireless
(show image)
M60-00007 IntelliMouse® Optical 1.1 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OPTICAL WHEEL USB M mouse USB Type-A Logitech OPTICAL WHEEL USB M mouse USB Type-A
(show image)
931142-0600 OPTICAL WHEEL MOUSE USB M 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A+PS/2 Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A+PS/2
(show image)
930994-1600 OEM PREMIUM OPTICAL WHEEL MOUSE 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI
(show image)
PAUM003EV2 USB-PS/2 Optical Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft MS Basic Optical mouse USB Type-A Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00012 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Optical 1Button Mac white mouse USB Type-A
(show image)
M9035G/A Optical Mouse 1Button Mac white 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft MS Basic Optical mouse USB Type-A Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00002 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)