Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Language version: English
- - 1 license(s)
- - Minimum storage drive space: 15 GB
- - Minimum RAM: 0.5 GB
Long product name Microsoft Windows Vista Business, SP1, 64-bit, OEM, EN 1 license(s)
:
Windows Vista Business, SP1, 64-bit, OEM, EN
The long product name of Microsoft Windows Vista Business, SP1, 64-bit, OEM, EN 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Vista Business, SP1, 64-bit, OEM, EN
More>>>
Short summary description Microsoft Windows Vista Business, SP1, 64-bit, OEM, EN 1 license(s):
This short summary of the Microsoft Windows Vista Business, SP1, 64-bit, OEM, EN 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Vista Business, SP1, 64-bit, OEM, EN, English, 1 license(s), 15 GB, 0.5 GB, PC, 800 MHz
Long summary description Microsoft Windows Vista Business, SP1, 64-bit, OEM, EN 1 license(s):
This is an auto-generated long summary of Microsoft Windows Vista Business, SP1, 64-bit, OEM, EN 1 license(s) based on the first three specs of the first five spec groups.
Microsoft Windows Vista Business, SP1, 64-bit, OEM, EN. Language version: English, License quantity: 1 license(s). Minimum storage drive space: 15 GB, Minimum RAM: 0.5 GB. Platform: PC, Minimum processor: 800 MHz