Microsoft Visual Studio .NET Professional 2003 Win32 Korean Disk Kit Student Media Microsoft Volume License CD MLF
Visual Studio .NET 2003 Professional Edition enables you to rapidly build a broad range of applications for Microsoft Windows, the Web, and mobile devices. Built to address today's most challenging software development needs, Visual Studio .NET 2003 enhances, further refines, and is highly compatible with its predecessor.
- Quickly build professional software for Windows and the Web - Visual Studio .NET provides intuitive visual designers for building professional Windows and Web-based software, enabling developers to reuse existing skills across multiple application types.
- Build high-performance database applications - ADO.NET class libraries provide the infrastructure for high performance data access to multiple data sources, including SQL Server, Oracle, and more. The Server Explorer and Visual Database Tools simplify data access by reducing the coding effort involved in building data components.
- Simplify application deployment and maintenance - No Touch Deployment enables Windows applications to be deployed as easily as Web pages, while the side-by-side component versioning policy eliminates DLL overwrites and alleviates component versioning issues.
- Connect to a wide variety of systems, applications, and devices - Industry-leading support for Web service creation and consumption enables you to quickly build and employ standards-based business logic components.
- Leverage existing investments in code and skills - Visual Studio .NET 2003 Professional provides developers with a smooth upgrade path. The Visual Basic Upgrade Wizard, COM Interoperability, and a "load-and-go" upgrade for Visual C++ and Visual J++ developers delivers multiple options for reusing existing code and assets.
- Build device-based applications in record time - Built-in support for smart devices enables design, development, debugging, and automatic deployment of applications to Windows CE .NET and Pocket PC powered devices. Mobile Web application projects enable you to build broad-reach Web applications that automatically render on more than 200 wireless mobile devices.
Microsoft Visual Studio .NET Professional 2003 Win32 Korean Disk Kit S, CD-ROM, 900 MB, 128 MB, Intel Pentium II 500 Mhz, PC, Microsoft Windows 2000 Professional, Windows 2000 Server, Windows XP Professional, Windows XP Home...
Microsoft Visual Studio .NET Professional 2003 Win32 Korean Disk Kit S. Media types supported: CD-ROM. Minimum storage drive space: 900 MB, Minimum RAM: 128 MB, Minimum processor: Intel Pentium II 500 Mhz