Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22853282 data-sheets &
36844 brands
– register (free)
SCSI Cables
Adaptec Cable 50pin FSCSI 5Positions Female 1.3m SCSI cable Internal
Adaptec Cable 50pin FSCSI 5Positions Female 1.3m SCSI cable Internal
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Adaptec
Product name:
Cable 50pin FSCSI 5Positions Female 1.3m
Product code:
ACK-F2F-5IT
Category:
SCSI Cables
Icecat Product ID:
3020
Data-sheet quality:
created/standardized by Icecat
Product views:
26876
Info modified on:
18 May 2018, 16:09:26
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE