Warranty:
1 year
Long product name Micronet 1.25 TB Platinum RAID 800 USB 2.0 Desktop FireWire 800
:
Micronet PR1250U2F MicroNet 1.25 TB Platinum RAID 800 + USB 2.0 Desktop FireWire 800 + USB 2.0 Hardware RAID, 3.75TB raw storage capacity utilizing 750GB drives
The short editorial description of Micronet 1.25 TB Platinum RAID 800 USB 2.0 Desktop FireWire 800
Micronet PR1250U2F MicroNet 1.25 TB Platinum RAID 800 + USB 2.0 Desktop FireWire 800 + USB 2.0 Hardware RAID, 3.75TB raw storage capacity utilizing 750GB drives
More>>>
Short summary description Micronet 1.25 TB Platinum RAID 800 USB 2.0 Desktop FireWire 800:
This short summary of the Micronet 1.25 TB Platinum RAID 800 USB 2.0 Desktop FireWire 800 data-sheet is auto-generated and uses the product title and the first six key specs.
Micronet 1.25 TB Platinum RAID 800 USB 2.0 Desktop FireWire 800, 1.28 TB
Long summary description Micronet 1.25 TB Platinum RAID 800 USB 2.0 Desktop FireWire 800:
This is an auto-generated long summary of Micronet 1.25 TB Platinum RAID 800 USB 2.0 Desktop FireWire 800 based on the first three specs of the first five spec groups.
Micronet 1.25 TB Platinum RAID 800 USB 2.0 Desktop FireWire 800. Total installed storage capacity: 1.28 TB, Storage drive capacity: 750 GB, Storage drive interface: IDE/ATA. Maximum data transfer rate: 133 Mbit/s. Weight: 9.98 kg. Dimensions (WxDxH): 210.82 x 304.8 x 241.3 mm, Management platform: ALL, Minimum system requirements: Windows/Mac