Warranty:
2 Years (Battery + Electronics)
Long product name Microdowell B-Box Interactive RP 150 1500 VA 900 W
:
B-Box Interactive, 1500VA, 19", RS232+USB
The short editorial description of Microdowell B-Box Interactive RP 150 1500 VA 900 W
B-Box Interactive, 1500VA, 19", RS232+USB
More>>>
Short summary description Microdowell B-Box Interactive RP 150 1500 VA 900 W:
This short summary of the Microdowell B-Box Interactive RP 150 1500 VA 900 W data-sheet is auto-generated and uses the product title and the first six key specs.
Microdowell B-Box Interactive RP 150, 1500 VA, 900 W, 36 dB, 8 min, 8 h, Black
Long summary description Microdowell B-Box Interactive RP 150 1500 VA 900 W:
This is an auto-generated long summary of Microdowell B-Box Interactive RP 150 1500 VA 900 W based on the first three specs of the first five spec groups.
Microdowell B-Box Interactive RP 150. Output power capacity: 1500 VA, Output power: 900 W, Noise level: 36 dB. Typical backup time at half load: 8 min, Battery recharge time: 8 h. Product colour: Black, Certification: CE (EN62040-1-1; EN60950-1; EN50091-2). Weight: 19.2 kg. Package weight: 22.5 kg