location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect FIBPANEL12S patch panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FIBPANEL12S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FIBPANEL12S
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 02:29:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 years
Long product name Microconnect FIBPANEL12S patch panel :
The long product name of Microconnect FIBPANEL12S patch panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SC simplex 12port, Slide
More>>>
Short summary description Microconnect FIBPANEL12S patch panel:
This short summary of the Microconnect FIBPANEL12S patch panel data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect FIBPANEL12S, SC, Black, -400 - 600 °C, 330 mm, 70 mm, 183 mm

Long summary description Microconnect FIBPANEL12S patch panel:
This is an auto-generated long summary of Microconnect FIBPANEL12S patch panel based on the first three specs of the first five spec groups.

Microconnect FIBPANEL12S. Connector(s): SC. Product colour: Black. Width: 330 mm, Height: 70 mm, Depth: 183 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect SC simplex 48port Sliding type
(show image)
FIBPANEL48S SC simplex 48port Sliding type 0.00
(excl. VAT)
0 (incl. VAT)