Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MicroBattery NiMh Battery 9.6V 4000mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MicroBattery
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NiMh Battery 9.6V 4000mAh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBH1072 show
Show alternative article codes used in the online market place
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicroBattery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10006
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name MicroBattery NiMh Battery 9.6V 4000mAh :
The short editorial description of MicroBattery NiMh Battery 9.6V 4000mAh

NiMh Battery 9.6V 4000mAh
More>>>
Short summary description MicroBattery NiMh Battery 9.6V 4000mAh:
This short summary of the MicroBattery NiMh Battery 9.6V 4000mAh data-sheet is auto-generated and uses the product title and the first six key specs.

MicroBattery NiMh Battery 9.6V 4000mAh, Battery

Long summary description MicroBattery NiMh Battery 9.6V 4000mAh:
This is an auto-generated long summary of MicroBattery NiMh Battery 9.6V 4000mAh based on the first three specs of the first five spec groups.

MicroBattery NiMh Battery 9.6V 4000mAh. Type: Battery

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details