MGA Entertainment logo

Project Mc2 A.D.I.S.N. Journal French Version

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150409
Info modified on:
17 Mar 2022, 13:53:16
Short summary description Project Mc2 A.D.I.S.N. Journal French Version:

Project Mc2 A.D.I.S.N. Journal French Version, Spying, 6 yr(s), AA

Long summary description Project Mc2 A.D.I.S.N. Journal French Version:

Project Mc2 A.D.I.S.N. Journal French Version. Theme: Spying, Recommended age (min): 6 yr(s). Battery type: AA, Number of batteries supported: 3. Material: Plastic, Product colour: Black

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.