Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
1 year
Long product name Mellanox Technologies MSN2700-CS2RC network switch Managed L3 None 1U Black
:
Spectrum 100GbE 1U Switch with Cumulus Linux 32 QSFP28 Ports 2
The short editorial description of Mellanox Technologies MSN2700-CS2RC network switch Managed L3 None 1U Black
Spectrum 100GbE 1U Switch with Cumulus Linux 32 QSFP28 Ports 2
More>>>
Short summary description Mellanox Technologies MSN2700-CS2RC network switch Managed L3 None 1U Black:
This short summary of the Mellanox Technologies MSN2700-CS2RC network switch Managed L3 None 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.
Mellanox Technologies MSN2700-CS2RC, Managed, L3, None, 100 Gigabit Ethernet, Rack mounting, 1U
Long summary description Mellanox Technologies MSN2700-CS2RC network switch Managed L3 None 1U Black:
This is an auto-generated long summary of Mellanox Technologies MSN2700-CS2RC network switch Managed L3 None 1U Black based on the first three specs of the first five spec groups.
Mellanox Technologies MSN2700-CS2RC. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: None. Switching optical modules type: 100 Gigabit Ethernet. Power connector: AC-in jack. Rack mounting, Form factor: 1U