MEDION logo

MEDION LIFE X47023 Handheld camcorder 5 MP CMOS Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65174
Info modified on:
23 Jul 2018, 14:49:26
Short summary description MEDION LIFE X47023 Handheld camcorder 5 MP CMOS Full HD Black:

MEDION LIFE X47023, 5 MP, CMOS, Full HD, 0.128 GB, 7.62 cm (3"), LCD

Long summary description MEDION LIFE X47023 Handheld camcorder 5 MP CMOS Full HD Black:

MEDION LIFE X47023. Total megapixels: 5 MP, Sensor type: CMOS. Optical zoom: 23x, Digital zoom: 120x, Focal length range: 4 - 92 mm. Internal storage capacity: 0.128 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Display diagonal: 7.62 cm (3"), Display: LCD, Display aspect ratio: 16:9. Camcorder type: Handheld camcorder

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.