MEDION logo

MEDION AKOYA P6669 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.63 TB HDD+SSD NVIDIA® GeForce® 940MX Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65873
Info modified on:
01 Feb 2025, 05:52:31
Short summary description MEDION AKOYA P6669 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.63 TB HDD+SSD NVIDIA® GeForce® 940MX Grey:

MEDION AKOYA P6669, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.63 TB

Long summary description MEDION AKOYA P6669 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.63 TB HDD+SSD NVIDIA® GeForce® 940MX Grey:

MEDION AKOYA P6669. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.63 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.