MEDION logo

MEDION Life P16035 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73304
Info modified on:
25 Oct 2024, 13:29:59
Short summary description MEDION Life P16035 101.6 cm (40") Full HD Black:

MEDION Life P16035, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, Black

Long summary description MEDION Life P16035 101.6 cm (40") Full HD Black:

MEDION Life P16035. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Direct-LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.