MEDION logo

MEDION LIFETAB S8311 3G Mediatek 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77531
Info modified on:
01 Nov 2022, 09:07:38
Short summary description MEDION LIFETAB S8311 3G Mediatek 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Titanium:

MEDION LIFETAB S8311, 20.3 cm (8"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Titanium

Long summary description MEDION LIFETAB S8311 3G Mediatek 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Titanium:

MEDION LIFETAB S8311. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.7 GHz, Processor family: Mediatek, Processor model: MTK8392. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 360 g. Operating system installed: Android. Product colour: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.