MEDION logo

MEDION MD 96609 mobile phone 3.81 cm (1.5") 100 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19065
Info modified on:
04 Apr 2019, 11:34:24
Short summary description MEDION MD 96609 mobile phone 3.81 cm (1.5") 100 g:

MEDION MD 96609, Bar, Single SIM, 3.81 cm (1.5"), 750 mAh

Long summary description MEDION MD 96609 mobile phone 3.81 cm (1.5") 100 g:

MEDION MD 96609. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.81 cm (1.5"). Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 240 h. Weight: 100 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.