MEDION logo

MEDION AKOYA E4060 D AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178051
Info modified on:
18 May 2020, 15:11:42
Short summary description MEDION AKOYA E4060 D AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium PC Black:

MEDION AKOYA E4060 D, 3.2 GHz, AMD A8, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description MEDION AKOYA E4060 D AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium PC Black:

MEDION AKOYA E4060 D. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Weight: 9 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.