MEDION logo

MEDION X58322 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105924
Info modified on:
27 May 2024, 12:13:42
Short summary description MEDION X58322 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD White:

MEDION X58322, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, White

Long summary description MEDION X58322 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD White:

MEDION X58322. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Display surface: Gloss, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.