MEDION LIFE X5020, 12.7 cm (5"), 3 GB, 32 GB, 13 MP, Android 5.0, Black
MEDION LIFE X5020. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 615. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 2600 mAh. Product colour: Black. Weight: 127 g