MEDION AKOYA PC P5383 I, 2.7 GHz, Intel® Core™ i5, 8 GB, 2.26 TB, DVD±RW, Windows 10 Home
MEDION AKOYA PC P5383 I. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Chassis type: Desktop. Product type: PC. Product colour: Black