MEDION logo

MEDION AKOYA PC P5228 F Intel® Core™ i5 i5-6402P 8 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home Desktop Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51129
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA PC P5228 F Intel® Core™ i5 i5-6402P 8 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home Desktop Black:

MEDION AKOYA PC P5228 F, 2.8 GHz, Intel® Core™ i5, 8 GB, 2.13 TB, DVD±RW, Windows 10 Home

Long summary description MEDION AKOYA PC P5228 F Intel® Core™ i5 i5-6402P 8 GB DDR4-SDRAM 2.13 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home Desktop Black:

MEDION AKOYA PC P5228 F. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6402P. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 510, Discrete graphics card model: AMD Radeon RX 480. Operating system installed: Windows 10 Home. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.