MEDION logo

MEDION AKOYA E2289 D Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46048
Info modified on:
29 Jan 2022, 16:09:21
Short summary description MEDION AKOYA E2289 D Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black:

MEDION AKOYA E2289 D, 3.7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description MEDION AKOYA E2289 D Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black:

MEDION AKOYA E2289 D. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.