MEDION S12 SW, Combi, Black, White, Round, Charging, Roller brush & Side brush, Smart
MEDION S12 SW. Dust container type: Combi, Product colour: Black, White, Shape: Round. Base station functions: Charging, Brush type: Roller brush & Side brush, Navigation type: Smart. Battery technology: Lithium-Ion (Li-Ion), Runtime: 100 min, Charging time: 4 h. Height: 80 mm, Width: 325 mm, Depth: 325 mm