MEDION logo

MEDION MD 18085 Stick vacuum Battery Dry EPA Bagless 0.65 L Black, Grey, Metallic 2.2 Ah

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33679
Info modified on:
16 Feb 2024, 17:14:01
Short summary description MEDION MD 18085 Stick vacuum Battery Dry EPA Bagless 0.65 L Black, Grey, Metallic 2.2 Ah:

MEDION MD 18085, Stick vacuum, Bagless, Black, Grey, Metallic, 0.65 L, Plastic, Dry

Long summary description MEDION MD 18085 Stick vacuum Battery Dry EPA Bagless 0.65 L Black, Grey, Metallic 2.2 Ah:

MEDION MD 18085. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Grey, Metallic. Cleaning type: Dry, Vacuum air filtering: EPA, Dirt separating method: Cyclonic. Power source: Battery, Motor power: 120 W, Battery technology: Lithium-Ion (Li-Ion). Width: 230 mm, Depth: 110 mm, Height: 1250 mm. Vacuum brushes included: Motorized brush

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.