MEDION Saugroboter MD 17225 mit intelligenter Lasernavigation, Bagless, Black, Round, Plastic, 0.35 L, 65 dB
MEDION Saugroboter MD 17225 mit intelligenter Lasernavigation. Dust container type: Bagless, Product colour: Black, Shape: Round. Dust capacity (total): 0.35 L, Noise level: 65 dB, Dust capacity (vacuum cleaner): 0.35 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2550 mAh, Runtime: 60 min. Diameter: 34 cm, Height: 90 mm, Width: 340 mm