MEDION logo

MEDION MD 18501 0.3 L Bagless White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177336
Info modified on:
14 Mar 2024, 19:32:31
Short summary description MEDION MD 18501 0.3 L Bagless White:

MEDION MD 18501, Bagless, White, Round, 0.3 L, 0.3 L, 0.3 L

Long summary description MEDION MD 18501 0.3 L Bagless White:

MEDION MD 18501. Dust container type: Bagless, Product colour: White, Shape: Round. Dust capacity (total): 0.3 L, Dust capacity (vacuum cleaner): 0.3 L, Dust capacity (base): 0.3 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2600 mAh, Runtime: 90 min. Height: 83 mm, Width: 300 mm, Depth: 300 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.