MEDION logo

MEDION MD37290 Freestanding 317 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112114
Info modified on:
27 May 2024, 14:22:55
Short summary description MEDION MD37290 Freestanding 317 L Silver:

MEDION MD37290, 317 L, No Frost (fridge), SN-T, 43 dB, 15 kg/24h, Silver

Long summary description MEDION MD37290 Freestanding 317 L Silver:

MEDION MD37290. Total net capacity: 317 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 222 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 95 L, Freezing capacity: 15 kg/24h. Annual energy consumption: 237 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.