MEDION logo

MEDION MD 15486 Semi-auto Drip coffee maker 1.5 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209895
Info modified on:
05 Aug 2024, 16:37:33
Short summary description MEDION MD 15486 Semi-auto Drip coffee maker 1.5 L:

MEDION MD 15486, Drip coffee maker, 1.5 L, Coffee beans, Ground coffee, Built-in grinder, 1050 W, Silver

Long summary description MEDION MD 15486 Semi-auto Drip coffee maker 1.5 L:

MEDION MD 15486. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups, Built-in grinder. Display type: LCD. Power: 1050 W. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.