MEDION E72053, Portable DVD player, Wall-mounted, Black, DVD-Video, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL
MEDION E72053. Product type: Portable DVD player, Form factor: Wall-mounted, Product colour: Black. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Display: TFT. Headphone connectivity: 3.5 mm. Video formats supported: MPEG4, XVID, Audio formats supported: MP3. Compatible memory cards: SD