MEDION logo

MEDION MD 16661 Automatic sewing machine Electric

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158233
Info modified on:
26 Sept 2023, 09:22:16
Short summary description MEDION MD 16661 Automatic sewing machine Electric:

MEDION MD 16661, Automatic sewing machine, Sewing, 4 mm, LED, 700 SPM, 5 mm

Long summary description MEDION MD 16661 Automatic sewing machine Electric:

MEDION MD 16661. Type: Automatic sewing machine, Sewing machine functions: Sewing, Stitch length: 4 mm. Power supply type: Electric, Power: 40 W, AC input voltage: 230 V. Width: 370 mm, Depth: 150 mm, Height: 300 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.