MEDION logo

MEDION Life P85035 (MD 87090) Internet Digital Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75428
Info modified on:
14 Mar 2024, 18:41:33
Short summary description MEDION Life P85035 (MD 87090) Internet Digital Black:

MEDION Life P85035 (MD 87090), Internet, Digital, DAB, FM, 10 W, LCD, 6.73 cm (2.65")

Long summary description MEDION Life P85035 (MD 87090) Internet Digital Black:

MEDION Life P85035 (MD 87090). Radio type: Internet, Tuner type: Digital, Supported radio bands: DAB, FM. RMS rated power: 10 W. Display type: LCD, Display diagonal: 6.73 cm (2.65"), Backlight colour: Blue. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.