MEDION logo

MEDION MD 16332 food processor 1000 W 4 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43621
Info modified on:
16 May 2018, 16:57:01
Short summary description MEDION MD 16332 food processor 1000 W 4 L Silver:

MEDION MD 16332, 4 L, Silver, Rotary, Stainless steel, 1000 W

Long summary description MEDION MD 16332 food processor 1000 W 4 L Silver:

MEDION MD 16332. Bowl capacity: 4 L, Product colour: Silver, Control type: Rotary. Bowl material: Stainless steel. Power: 1000 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.