MEDION logo

MEDION MD 87319 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56286
Info modified on:
02 Nov 2017, 16:38:08
Short summary description MEDION MD 87319 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s):

MEDION MD 87319, 500 Mbit/s, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, White, LAN, Power, WLAN, WPS, 86 mm, 61 mm

Long summary description MEDION MD 87319 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s):

MEDION MD 87319. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Product colour: White, LED indicators: LAN, Power, WLAN, WPS. Width: 86 mm, Depth: 61 mm, Height: 106 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.