MEDION logo

MEDION MD 14302 Automatic sewing machine Electric

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66615
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION MD 14302 Automatic sewing machine Electric:

MEDION MD 14302, Automatic sewing machine, Sewing, 5 mm, 1000 SPM, Electric, 90 W

Long summary description MEDION MD 14302 Automatic sewing machine Electric:

MEDION MD 14302. Type: Automatic sewing machine, Sewing machine functions: Sewing, Stitch length: 5 mm. Power supply type: Electric, Power: 90 W, AC input voltage: 230 V. Width: 370 mm, Depth: 350 mm, Height: 380 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.