MEDION logo

MEDION LIFE X44022 Bridge camera 20 MP CCD 5152 x 3864 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98228
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION LIFE X44022 Bridge camera 20 MP CCD 5152 x 3864 pixels Black:

MEDION LIFE X44022, 20 MP, 5152 x 3864 pixels, CCD, 35x, HD, Black

Long summary description MEDION LIFE X44022 Bridge camera 20 MP CCD 5152 x 3864 pixels Black:

MEDION LIFE X44022. Camera type: Bridge camera, Megapixel (approx.): 20 MP, Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. Optical zoom: 35x, Digital zoom: 5x, Focal length range: 4.5 - 157.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 128 MB. PictBridge. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.