MEDION logo

MEDION LIFE P89625 1TB NAS Desktop ARM NAS7820 HDD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106780
Info modified on:
09 Feb 2022, 13:56:24
Short summary description MEDION LIFE P89625 1TB NAS Desktop ARM NAS7820 HDD Black:

MEDION LIFE P89625 1TB, NAS, Desktop, ARM, NAS7820, 1 TB, HDD

Long summary description MEDION LIFE P89625 1TB NAS Desktop ARM NAS7820 HDD Black:

MEDION LIFE P89625 1TB. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: ARM, Processor model: NAS7820, Processor frequency: 0.75 GHz. Total installed storage capacity: 1 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.