MEDION logo

MEDION GoPal P5460 navigator Fixed 12.7 cm (5") TFT Touchscreen 172 g Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74727
Info modified on:
17 Aug 2018, 15:45:19
Short summary description MEDION GoPal P5460 navigator Fixed 12.7 cm (5") TFT Touchscreen 172 g Black, Grey:

MEDION GoPal P5460, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian,..., Eastern Europe, Western Europe, 2D/3D, 12.7 cm (5"), TFT, Flash

Long summary description MEDION GoPal P5460 navigator Fixed 12.7 cm (5") TFT Touchscreen 172 g Black, Grey:

MEDION GoPal P5460. Languages support: Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian,.... Map coverage: Eastern Europe, Western Europe, Map view options: 2D/3D. Display diagonal: 12.7 cm (5"), Display: TFT. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 4 GB. Supported radio bands: FM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.