MEDION logo

MEDION AKOYA P5378 I Intel® Core™ i5 i5-6402P 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52041
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA P5378 I Intel® Core™ i5 i5-6402P 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Desktop PC Black:

MEDION AKOYA P5378 I, 2.8 GHz, Intel® Core™ i5, 8 GB, 2.13 TB, DVD Super Multi DL, Windows 10 Home

Long summary description MEDION AKOYA P5378 I Intel® Core™ i5 i5-6402P 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Desktop PC Black:

MEDION AKOYA P5378 I. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6402P. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 510, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 10 Home. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.