MEDION logo

MEDION AKOYA PC P5374 G Intel® Core™ i5 i5-4460 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Windows 8.1 Desktop Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62160
Info modified on:
07 Oct 2024, 17:11:52
Short summary description MEDION AKOYA PC P5374 G Intel® Core™ i5 i5-4460 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Windows 8.1 Desktop Black:

MEDION AKOYA PC P5374 G, 3.2 GHz, Intel® Core™ i5, 16 GB, 1.13 TB, DVD Super Multi DL, Windows 8.1

Long summary description MEDION AKOYA PC P5374 G Intel® Core™ i5 i5-4460 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Windows 8.1 Desktop Black:

MEDION AKOYA PC P5374 G. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.