MEDION logo

MEDION Akoya PC E5004 D Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69742
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION Akoya PC E5004 D Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

MEDION Akoya PC E5004 D, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description MEDION Akoya PC E5004 D Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

MEDION Akoya PC E5004 D. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.