MEDION logo

MEDION AKOYA P2011 Intel® Core™ i3 i3-3220 59.9 cm (23.6") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66011
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA P2011 Intel® Core™ i3 i3-3220 59.9 cm (23.6") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

MEDION AKOYA P2011, 59.9 cm (23.6"), Intel® Core™ i3, 4 GB, 1 TB, Windows 8, Black

Long summary description MEDION AKOYA P2011 Intel® Core™ i3 i3-3220 59.9 cm (23.6") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

MEDION AKOYA P2011. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.