MEDION AKOYA P5356 F, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.06 TB, DVD Super Multi DL, Windows 8
MEDION AKOYA P5356 F. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.06 TB, Storage media: HDD,SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: PC. Product colour: Black