MEDION logo

MEDION AKOYA PC E2021 E Intel Pentium G G2020 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45454
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA PC E2021 E Intel Pentium G G2020 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower Black:

MEDION AKOYA PC E2021 E, 2.9 GHz, Intel Pentium G, 4 GB, 1 TB, DVD-RW, Windows 8

Long summary description MEDION AKOYA PC E2021 E Intel Pentium G G2020 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower Black:

MEDION AKOYA PC E2021 E. Processor frequency: 2.9 GHz, Processor family: Intel Pentium G, Processor model: G2020. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.